Vishay Intertechnology, Inc. Wirewound Resistors - RS10 150K 1

Description
Wirewound Resistors - Through Hole 10watts 150Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 10watts 150Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS10 150K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS10 150K 1
Wirewound Resistors - RS10 150K 1
Wirewound Resistors - Through Hole 10watts 150Kohms 1%

Wirewound Resistors - Through Hole 10watts 150Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS10 150K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers