Vishay Intertechnology, Inc. Wirewound Resistors RS1/4R4120FS73

Description
RS-1/4 .412 1% S73
Request a Quote
Description
RS-1/4 .412 1% S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 is a wirewound resistor for industrial precision power applications, featuring a silicone coating rated above 350 °C and axial leads. It measures 0.250 ± 0.031 inches in length, 0.281 inches in diameter, and has 0.020 ± 0.002 inch leads. It offers a 0.4 W power rating at 25 °C and operates from -65 °C to +250 °C. Resistance values range from 1 Ω to 1 kΩ with tolerances down to ± 1 %. The part meets MIL-PRF-26 standards and exhibits typical resistance shift under load of less than 0.5 %. Terminals are tin/lead coated, as indicated by S73 packaging. It is not available in non-inductive style.

Datasheet Summary
Powered by GS/AI

The RS1/4 is a wirewound resistor for industrial precision power applications, featuring a silicone coating rated above 350 °C and axial leads. It measures 0.250 ± 0.031 inches in length, 0.281 inches in diameter, and has 0.020 ± 0.002 inch leads. It offers a 0.4 W power rating at 25 °C and operates from -65 °C to +250 °C. Resistance values range from 1 Ω to 1 kΩ with tolerances down to ± 1 %. The part meets MIL-PRF-26 standards and exhibits typical resistance shift under load of less than 0.5 %. Terminals are tin/lead coated, as indicated by S73 packaging. It is not available in non-inductive style.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/4R4120FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/4R4120FS73
Wirewound Resistors 3110-RS1/4R4120FS73
RS-1/4 .412 1% S73

RS-1/4 .412 1% S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/4R4120FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details