Vishay Intertechnology, Inc. Wirewound Resistors RS1/4R4000FS70

Description
RS-1/4 .4 1% S70
Request a Quote
Description
RS-1/4 .4 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is an axial lead, silicone-coated precision resistor designed for high-temperature operation up to 250 °C under characteristic U or 350 °C under characteristic V, with complete welded construction and MIL-PRF-26 qualification. It has a power rating of 0.4 W at 25 °C and supports resistance values from 1 Ω to 1 kΩ with tolerances of ±0.05% to ±5%. The temperature coefficient is ±20 ppm/°C for 10 Ω and above. Dimensions are 0.250 ± 0.031 in. (6.35 ± 0.787 mm) long, 0.281 in. (7.14 mm) in diameter, with 0.085 ± 0.020 in. (2.16 ± 0.508 mm) lead spacing and 0.020 ± 0.002 in. (0.508 ± 0.051 mm) lead diameter. The S70 suffix indicates tin/lead terminations.

Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is an axial lead, silicone-coated precision resistor designed for high-temperature operation up to 250 °C under characteristic U or 350 °C under characteristic V, with complete welded construction and MIL-PRF-26 qualification. It has a power rating of 0.4 W at 25 °C and supports resistance values from 1 Ω to 1 kΩ with tolerances of ±0.05% to ±5%. The temperature coefficient is ±20 ppm/°C for 10 Ω and above. Dimensions are 0.250 ± 0.031 in. (6.35 ± 0.787 mm) long, 0.281 in. (7.14 mm) in diameter, with 0.085 ± 0.020 in. (2.16 ± 0.508 mm) lead spacing and 0.020 ± 0.002 in. (0.508 ± 0.051 mm) lead diameter. The S70 suffix indicates tin/lead terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/4R4000FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/4R4000FS70
Wirewound Resistors 3110-RS1/4R4000FS70
RS-1/4 .4 1% S70

RS-1/4 .4 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/4R4000FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Through Hole Resistors - 696-1532-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial
Features Non-Inductive; Fireproof Case
View Details