Vishay Intertechnology, Inc. Wirewound Resistors RS1/443R20FE12

Description
RS-1/4 43.2 1% E12 e3
Request a Quote
Description
RS-1/4 43.2 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is an axial lead, silicone-coated precision resistor with a power rating of 0.4 W at 25 °C for characteristic U, suitable for industrial applications requiring high temperature stability. It features a complete welded construction, MIL-PRF-26 qualification, and a maximum operating temperature of +250 °C. The part has a resistance value of 43.2 Ω with a tolerance of 1%, as indicated by the 'F' in the part number, and is packaged in bulk with lead-free termination as denoted by 'E12'. Its dimensions are 0.250 ± 0.031 inches in length, 0.281 inches in diameter, with lead diameter of 0.020 ± 0.002 inches. The resistor exhibits excellent stability with typical resistance shift under 0.5%, a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω, and an insulation resistance of 1000 MΩ minimum when dry. Non-inductive versions are available under the NS prefix.

Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is an axial lead, silicone-coated precision resistor with a power rating of 0.4 W at 25 °C for characteristic U, suitable for industrial applications requiring high temperature stability. It features a complete welded construction, MIL-PRF-26 qualification, and a maximum operating temperature of +250 °C. The part has a resistance value of 43.2 Ω with a tolerance of 1%, as indicated by the 'F' in the part number, and is packaged in bulk with lead-free termination as denoted by 'E12'. Its dimensions are 0.250 ± 0.031 inches in length, 0.281 inches in diameter, with lead diameter of 0.020 ± 0.002 inches. The resistor exhibits excellent stability with typical resistance shift under 0.5%, a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω, and an insulation resistance of 1000 MΩ minimum when dry. Non-inductive versions are available under the NS prefix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/443R20FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/443R20FE12
Wirewound Resistors 3110-RS1/443R20FE12
RS-1/4 43.2 1% E12 e3

RS-1/4 43.2 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/443R20FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 7811352P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 10000 ohms
View Details
10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details