Vishay Intertechnology, Inc. Wirewound Resistors RS1/4350R0FS74

Description
RS-1/4 350 1% S74
Request a Quote
Description
RS-1/4 350 1% S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 is an axial lead, silicone-coated wirewound resistor designed for industrial precision power applications, featuring a high-temperature coating rated above 350 °C and a complete welded construction. It has a power rating of 0.4 W at 25 °C with resistance values ranging from 1 Ω to 1 kΩ. The part conforms to MIL-PRF-26 specifications and offers a tolerance range of ±1% with a temperature coefficient of ±50 ppm/°C from 1 Ω to 9.9 Ω. Its dimensions are 0.250 ± 0.031 in (6.35 ± 0.787 mm) in length, 0.281 in (7.14 mm) in diameter, with leads of 0.020 ± 0.002 in (0.508 ± 0.051 mm) diameter. The terminal finish is tin/lead (S74), and it operates within a temperature range of -65 °C to +250 °C for characteristic U operation.

Datasheet Summary
Powered by GS/AI

The RS1/4 is an axial lead, silicone-coated wirewound resistor designed for industrial precision power applications, featuring a high-temperature coating rated above 350 °C and a complete welded construction. It has a power rating of 0.4 W at 25 °C with resistance values ranging from 1 Ω to 1 kΩ. The part conforms to MIL-PRF-26 specifications and offers a tolerance range of ±1% with a temperature coefficient of ±50 ppm/°C from 1 Ω to 9.9 Ω. Its dimensions are 0.250 ± 0.031 in (6.35 ± 0.787 mm) in length, 0.281 in (7.14 mm) in diameter, with leads of 0.020 ± 0.002 in (0.508 ± 0.051 mm) diameter. The terminal finish is tin/lead (S74), and it operates within a temperature range of -65 °C to +250 °C for characteristic U operation.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/4350R0FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/4350R0FS74
Wirewound Resistors 3110-RS1/4350R0FS74
RS-1/4 350 1% S74

RS-1/4 350 1% S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/4350R0FS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 8098890P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 0.5600 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1237157-S2-0R68F1 - Win Source Electronics
Specs
Resistance Range 0.6800 ohms
Tolerance 1 +/- %
Power Rating 1 watts
View Details
3 suppliers