Vishay Intertechnology, Inc. Wirewound Resistors RS1/4270R0FS74

Description
RS-1/4 270 1% S74
Request a Quote
Description
RS-1/4 270 1% S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is a precision axial lead component with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction for high stability and low resistance shift (< 0.5 %). It has a power rating of 0.4 W at 25 °C and operates within a temperature range of -65 °C to +250 °C. The resistor meets MIL-PRF-26 qualifications, has a maximum working voltage determined by (P × R)¹/², and maintains an insulation resistance of 1000 MΩ minimum when dry. Its dimensions are 0.250 ± 0.031 inches (6.35 ± 0.787 mm) in length, 0.281 inches (7.14 mm) in diameter, with a lead diameter of 0.020 ± 0.002 inches (0.508 ± 0.051 mm).

Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is a precision axial lead component with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction for high stability and low resistance shift (< 0.5 %). It has a power rating of 0.4 W at 25 °C and operates within a temperature range of -65 °C to +250 °C. The resistor meets MIL-PRF-26 qualifications, has a maximum working voltage determined by (P × R)¹/², and maintains an insulation resistance of 1000 MΩ minimum when dry. Its dimensions are 0.250 ± 0.031 inches (6.35 ± 0.787 mm) in length, 0.281 inches (7.14 mm) in diameter, with a lead diameter of 0.020 ± 0.002 inches (0.508 ± 0.051 mm).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/4270R0FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/4270R0FS74
Wirewound Resistors 3110-RS1/4270R0FS74
RS-1/4 270 1% S74

RS-1/4 270 1% S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/4270R0FS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chassis Mount Resistors - 696-1424-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers