Vishay Intertechnology, Inc. Wirewound Resistors RS1/4240R0FB12

Description
RS-1/4 240 1% B12
Request a Quote
Description
RS-1/4 240 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is an axial lead, silicone-coated precision resistor designed for industrial applications with high temperature stability and a maximum operating temperature of +250 °C for characteristic U. It features a complete welded construction and meets MIL-PRF-26 qualifications. The part has a power rating of 0.4 W at 25 °C and a resistance range of 1 to 1 kΩ with a tolerance of ±1%. Its physical dimensions are 0.250 ± 0.031 inches in length, 0.281 inches in diameter, and 0.020 ± 0.002 inches for lead diameter. The resistor is available in tin/lead termination with bulk packaging as indicated by the B12 suffix. Temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Insulation resistance is 1000 MΩ minimum when dry and 100 MΩ minimum after moisture testing.

Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is an axial lead, silicone-coated precision resistor designed for industrial applications with high temperature stability and a maximum operating temperature of +250 °C for characteristic U. It features a complete welded construction and meets MIL-PRF-26 qualifications. The part has a power rating of 0.4 W at 25 °C and a resistance range of 1 to 1 kΩ with a tolerance of ±1%. Its physical dimensions are 0.250 ± 0.031 inches in length, 0.281 inches in diameter, and 0.020 ± 0.002 inches for lead diameter. The resistor is available in tin/lead termination with bulk packaging as indicated by the B12 suffix. Temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Insulation resistance is 1000 MΩ minimum when dry and 100 MΩ minimum after moisture testing.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/4240R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/4240R0FB12
Wirewound Resistors 3110-RS1/4240R0FB12
RS-1/4 240 1% B12

RS-1/4 240 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/4240R0FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 696-S5-10RF1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 8230 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers