Vishay Intertechnology, Inc. Wirewound Resistors RS1/422R60FB12

Description
RS-1/4 22.6 1% B12
Request a Quote
Description
RS-1/4 22.6 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 is a axially leaded, silicone-coated wirewound resistor designed for industrial precision power applications with a maximum power rating of 0.4 W at 25 °C and a temperature range of -65 °C to +250 °C. It features a complete welded construction, high temperature tolerance exceeding 350 °C, and stability with typical resistance shift under 0.5 %. The resistor has a body diameter of 0.250 inches and length of 0.281 inches, with terminals of 0.020 inches in diameter. It supports resistance values from 1 Ω to 1 kΩ with tolerances of ±1 %, and meets MIL-PRF-26 specifications. The part is available in both standard and non-inductive (NS) variants.

Datasheet Summary
Powered by GS/AI

The RS1/4 is a axially leaded, silicone-coated wirewound resistor designed for industrial precision power applications with a maximum power rating of 0.4 W at 25 °C and a temperature range of -65 °C to +250 °C. It features a complete welded construction, high temperature tolerance exceeding 350 °C, and stability with typical resistance shift under 0.5 %. The resistor has a body diameter of 0.250 inches and length of 0.281 inches, with terminals of 0.020 inches in diameter. It supports resistance values from 1 Ω to 1 kΩ with tolerances of ±1 %, and meets MIL-PRF-26 specifications. The part is available in both standard and non-inductive (NS) variants.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/422R60FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/422R60FB12
Wirewound Resistors 3110-RS1/422R60FB12
RS-1/4 22.6 1% B12

RS-1/4 22.6 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/422R60FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Chassis Mount Resistors - 696-1523-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers