Vishay Intertechnology, Inc. Wirewound Resistors RS1/41R280FB12

Description
RS-1/4 1.28 1% B12
Request a Quote
Description
RS-1/4 1.28 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is a precision power resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has an axial lead package with dimensions of 0.250 ± 0.031 inches in length, 0.281 inches in diameter, and 0.020 ± 0.002 inches for lead diameter. The resistor supports a power rating of 0.4 W at 25 °C and a resistance range of 1 Ω to 1 kΩ, with a tolerance of 1% for this variant. Its temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The operating temperature range is -65 °C to +250 °C for the U characteristic, and stability is specified with a typical resistance shift of less than 0.5% under operation.

Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is a precision power resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has an axial lead package with dimensions of 0.250 ± 0.031 inches in length, 0.281 inches in diameter, and 0.020 ± 0.002 inches for lead diameter. The resistor supports a power rating of 0.4 W at 25 °C and a resistance range of 1 Ω to 1 kΩ, with a tolerance of 1% for this variant. Its temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The operating temperature range is -65 °C to +250 °C for the U characteristic, and stability is specified with a typical resistance shift of less than 0.5% under operation.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/41R280FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/41R280FB12
Wirewound Resistors 3110-RS1/41R280FB12
RS-1/4 1.28 1% B12

RS-1/4 1.28 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/41R280FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Chip Resistor - Surface Mount - 696-S5-0R1F2TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 8230 J-Lead
Features Non-Inductive; Fireproof Case
View Details
3 suppliers