Vishay Intertechnology, Inc. Wirewound Resistors RS1/419R60FS70

Description
RS-1/4 19.6 1% S70
Request a Quote
Description
RS-1/4 19.6 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 is a precision wirewound resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has an axial lead configuration with dimensions of 0.250 ± 0.031 inches in length, 0.281 inches in diameter, and 0.020 ± 0.002 inches for lead diameter. The power rating is 0.4 W at 25 °C, with a resistance range of 1 Ω to 1 kΩ and a tolerance of ±1%. The resistor exhibits a typical resistance shift of less than 0.5% under operation and a temperature coefficient of ±50 ppm/°C for values between 1 Ω and 9.9 Ω. The part is available in both standard and non-inductive (NS) styles.

Datasheet Summary
Powered by GS/AI

The RS1/4 is a precision wirewound resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has an axial lead configuration with dimensions of 0.250 ± 0.031 inches in length, 0.281 inches in diameter, and 0.020 ± 0.002 inches for lead diameter. The power rating is 0.4 W at 25 °C, with a resistance range of 1 Ω to 1 kΩ and a tolerance of ±1%. The resistor exhibits a typical resistance shift of less than 0.5% under operation and a temperature coefficient of ±50 ppm/°C for values between 1 Ω and 9.9 Ω. The part is available in both standard and non-inductive (NS) styles.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/419R60FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/419R60FS70
Wirewound Resistors 3110-RS1/419R60FS70
RS-1/4 19.6 1% S70

RS-1/4 19.6 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/419R60FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details