Vishay Intertechnology, Inc. Wirewound Resistors RS1/416R50FB12

Description
RS-1/4 16.5 1% B12
Request a Quote
Description
RS-1/4 16.5 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 is a precision wirewound resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and axial leads. It is available in a 0.250 ± 0.031 inch [6.35 ± 0.787 mm] body length with a 0.281 inch [7.14 mm] maximum lead-to-lead dimension, and a 0.020 ± 0.002 inch [0.508 ± 0.051 mm] diameter lead. The resistor has a power rating of 0.4 W at 25 °C under characteristic U and 0.21 W under characteristic V, with a resistance range of 1 Ω to 1 kΩ for ±1% tolerance. It meets MIL-PRF-26 qualification, exhibits a typical resistance shift of less than 0.5%, and has an operating temperature range of -65 °C to +250 °C. The part is available in non-inductive versions using Ayrton-Perry winding, and the solder terminations are tin/lead with bulk packaging as indicated by the B12 suffix.

Datasheet Summary
Powered by GS/AI

The RS1/4 is a precision wirewound resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and axial leads. It is available in a 0.250 ± 0.031 inch [6.35 ± 0.787 mm] body length with a 0.281 inch [7.14 mm] maximum lead-to-lead dimension, and a 0.020 ± 0.002 inch [0.508 ± 0.051 mm] diameter lead. The resistor has a power rating of 0.4 W at 25 °C under characteristic U and 0.21 W under characteristic V, with a resistance range of 1 Ω to 1 kΩ for ±1% tolerance. It meets MIL-PRF-26 qualification, exhibits a typical resistance shift of less than 0.5%, and has an operating temperature range of -65 °C to +250 °C. The part is available in non-inductive versions using Ayrton-Perry winding, and the solder terminations are tin/lead with bulk packaging as indicated by the B12 suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/416R50FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/416R50FB12
Wirewound Resistors 3110-RS1/416R50FB12
RS-1/4 16.5 1% B12

RS-1/4 16.5 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/416R50FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details