Vishay Intertechnology, Inc. Wirewound Resistors RS1/4125R0FB12

Description
RS-1/4 125 1% B12
Request a Quote
Description
RS-1/4 125 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 is an axial lead wirewound resistor with a silicone coating rated for temperatures above 350 °C, designed for precision power applications. It has a power rating of 0.4 W at 25 °C and a resistance range of 1 Ω to 1 kΩ with a tolerance of ±1%. The part features a complete welded construction and meets MIL-PRF-26 qualifications. Its dimensions are 0.250 ± 0.031 inches (6.35 ± 0.787 mm) in length, 0.281 inches (7.14 mm) in diameter, with a lead diameter of 0.020 ± 0.002 inches (0.508 ± 0.051 mm). The terminal finish is tin/lead bulk, as indicated by the B12 suffix. Temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Operating temperature range is -65 °C to +250 °C for the U characteristic.

Datasheet Summary
Powered by GS/AI

The RS1/4 is an axial lead wirewound resistor with a silicone coating rated for temperatures above 350 °C, designed for precision power applications. It has a power rating of 0.4 W at 25 °C and a resistance range of 1 Ω to 1 kΩ with a tolerance of ±1%. The part features a complete welded construction and meets MIL-PRF-26 qualifications. Its dimensions are 0.250 ± 0.031 inches (6.35 ± 0.787 mm) in length, 0.281 inches (7.14 mm) in diameter, with a lead diameter of 0.020 ± 0.002 inches (0.508 ± 0.051 mm). The terminal finish is tin/lead bulk, as indicated by the B12 suffix. Temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Operating temperature range is -65 °C to +250 °C for the U characteristic.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/4125R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/4125R0FB12
Wirewound Resistors 3110-RS1/4125R0FB12
RS-1/4 125 1% B12

RS-1/4 125 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/4125R0FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details