Vishay Intertechnology, Inc. Wirewound Resistors RS1/410R00JS70

Description
RS-1/4 10 5% S70
Request a Quote
Description
RS-1/4 10 5% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is an axially leaded, silicone-coated device designed for industrial precision power applications with a power rating of 0.4 W at 25 °C and a maximum operating temperature of 250 °C. It features a complete welded construction and meets MIL-PRF-26 qualifications. Resistance values range from 1 Ω to 1 kΩ with a tolerance of ±5%. The temperature coefficient is ±90 ppm/°C for resistance values between 0.5 Ω and 0.99 Ω. The component measures 0.250 ± 0.031 inches in length, 0.281 inches in diameter, and has a lead diameter of 0.020 ± 0.002 inches. The terminals are tin/lead coated.

Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is an axially leaded, silicone-coated device designed for industrial precision power applications with a power rating of 0.4 W at 25 °C and a maximum operating temperature of 250 °C. It features a complete welded construction and meets MIL-PRF-26 qualifications. Resistance values range from 1 Ω to 1 kΩ with a tolerance of ±5%. The temperature coefficient is ±90 ppm/°C for resistance values between 0.5 Ω and 0.99 Ω. The component measures 0.250 ± 0.031 inches in length, 0.281 inches in diameter, and has a lead diameter of 0.020 ± 0.002 inches. The terminals are tin/lead coated.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/410R00JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/410R00JS70
Wirewound Resistors 3110-RS1/410R00JS70
RS-1/4 10 5% S70

RS-1/4 10 5% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/410R00JS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details