Vishay Intertechnology, Inc. Wirewound Resistors RS1/2R5100HE70

Description
RS-1/2 .51 3% E70 e3
Request a Quote
Description
RS-1/2 .51 3% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is an axial lead, silicone-coated precision resistor for industrial applications, with a complete welded construction and a maximum operating temperature of 250 °C for characteristic U or 350 °C for characteristic V. It measures 0.312 ± 0.016 inches in length, 0.328 inches in maximum diameter, and has a lead diameter of 0.020 ± 0.002 inches. This model supports resistance values from 1 to 1.3 kΩ with tolerances of ± 3 % and a power rating of 0.75 W at 25 °C. The resistor meets MIL-PRF-26 standards, features a copper-nickel or nickel-chrome alloy element on a ceramic core, and is available with tin/lead or lead-free terminations. The HE70 suffix indicates a lead-free, tape/reel packaging configuration.

Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is an axial lead, silicone-coated precision resistor for industrial applications, with a complete welded construction and a maximum operating temperature of 250 °C for characteristic U or 350 °C for characteristic V. It measures 0.312 ± 0.016 inches in length, 0.328 inches in maximum diameter, and has a lead diameter of 0.020 ± 0.002 inches. This model supports resistance values from 1 to 1.3 kΩ with tolerances of ± 3 % and a power rating of 0.75 W at 25 °C. The resistor meets MIL-PRF-26 standards, features a copper-nickel or nickel-chrome alloy element on a ceramic core, and is available with tin/lead or lead-free terminations. The HE70 suffix indicates a lead-free, tape/reel packaging configuration.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2R5100HE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2R5100HE70
Wirewound Resistors 3110-RS1/2R5100HE70
RS-1/2 .51 3% E70 e3

RS-1/2 .51 3% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2R5100HE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
Chassis Mount Resistors - 696-UAL50-1K5F8-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers