Vishay Intertechnology, Inc. Wirewound Resistors RS1/2R5100FS73

Description
RS-1/2 .51 1% S73
Request a Quote
Description
RS-1/2 .51 1% S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 is an axial lead wirewound resistor with a silicone coating rated for temperatures up to 250 °C for characteristic U and 350 °C for characteristic V. It has a power rating of 0.75 W at 25 °C, a resistance range of 1 Ω to 1.3 kΩ, and a tolerance of ±1 %. The part features a welded construction, ceramic core, and copperweld® terminals with tin/lead finish. Dimensions are 0.312 ± 0.016 in (7.92 ± 0.406 mm) in length, 0.328 in (8.33 mm) in diameter, and 0.020 ± 0.002 in (0.508 ± 0.051 mm) in lead diameter. It meets MIL-PRF-26 qualifications and exhibits a typical resistance shift of less than 0.5 % under operation. The RS1/2 is available in non-inductive NS variants with Ayrton-Perry winding. The part number RS1/2R5100FS73 matches the RS1/2 series with a 0.51 Ω resistance, ±1 % tolerance, and lead-free tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RS1/2 is an axial lead wirewound resistor with a silicone coating rated for temperatures up to 250 °C for characteristic U and 350 °C for characteristic V. It has a power rating of 0.75 W at 25 °C, a resistance range of 1 Ω to 1.3 kΩ, and a tolerance of ±1 %. The part features a welded construction, ceramic core, and copperweld® terminals with tin/lead finish. Dimensions are 0.312 ± 0.016 in (7.92 ± 0.406 mm) in length, 0.328 in (8.33 mm) in diameter, and 0.020 ± 0.002 in (0.508 ± 0.051 mm) in lead diameter. It meets MIL-PRF-26 qualifications and exhibits a typical resistance shift of less than 0.5 % under operation. The RS1/2 is available in non-inductive NS variants with Ayrton-Perry winding. The part number RS1/2R5100FS73 matches the RS1/2 series with a 0.51 Ω resistance, ±1 % tolerance, and lead-free tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2R5100FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2R5100FS73
Wirewound Resistors 3110-RS1/2R5100FS73
RS-1/2 .51 1% S73

RS-1/2 .51 1% S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2R5100FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details