Vishay Intertechnology, Inc. Wirewound Resistors RS1/2R4300FS70

Description
RS-1/2 .43 1% S70
Request a Quote
Description
RS-1/2 .43 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is a precision power component with a silicone coating rated to 350 °C, axial leads, and a complete welded construction. It has a power rating of 0.75 W at 25 °C and a resistance range of 1 Ω to 1.3 kΩ with a ±1 % tolerance. Dimensions are 0.312 ± 0.016 inches long, 0.328 inches in maximum body diameter, and 0.020 ± 0.002 inches in lead diameter. It is MIL-PRF-26 qualified, with an operating temperature range of -65 °C to +250 °C, a temperature coefficient of ±50 ppm/°C for 1-9.9 Ω, and insulation resistance of 1000 MΩ minimum dry. Terminal finish is tin/lead with tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is a precision power component with a silicone coating rated to 350 °C, axial leads, and a complete welded construction. It has a power rating of 0.75 W at 25 °C and a resistance range of 1 Ω to 1.3 kΩ with a ±1 % tolerance. Dimensions are 0.312 ± 0.016 inches long, 0.328 inches in maximum body diameter, and 0.020 ± 0.002 inches in lead diameter. It is MIL-PRF-26 qualified, with an operating temperature range of -65 °C to +250 °C, a temperature coefficient of ±50 ppm/°C for 1-9.9 Ω, and insulation resistance of 1000 MΩ minimum dry. Terminal finish is tin/lead with tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2R4300FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2R4300FS70
Wirewound Resistors 3110-RS1/2R4300FS70
RS-1/2 .43 1% S70

RS-1/2 .43 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2R4300FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details