Vishay Intertechnology, Inc. Wirewound Resistors RS1/2R3000FS74

Description
RS-1/2 .3 1% S74
Request a Quote
Description
RS-1/2 .3 1% S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS-1/2 wirewound resistor is a precision power resistor with a silicone coating rated for temperatures up to 350 °C and a welded construction for high reliability. It has a power rating of 0.75 W at 25 °C, a resistance range of 1 Ω to 1.3 kΩ, and a tolerance of 1%. The part is axially leaded with dimensions of 0.312 in ± 0.016 in length, 0.328 in diameter, and 0.020 in lead diameter. It meets MIL-PRF-26 standards and features a temperature coefficient of ±20 ppm/°C for values above 10 Ω. The RS-1/2 series supports two operating characteristics: U (-65 °C to +250 °C) and V (-65 °C to +350 °C), with the latter offering enhanced thermal stability. All variants are available with tin/lead or lead-free terminations, and the part is non-inductive when designated NS.

Datasheet Summary
Powered by GS/AI

The RS-1/2 wirewound resistor is a precision power resistor with a silicone coating rated for temperatures up to 350 °C and a welded construction for high reliability. It has a power rating of 0.75 W at 25 °C, a resistance range of 1 Ω to 1.3 kΩ, and a tolerance of 1%. The part is axially leaded with dimensions of 0.312 in ± 0.016 in length, 0.328 in diameter, and 0.020 in lead diameter. It meets MIL-PRF-26 standards and features a temperature coefficient of ±20 ppm/°C for values above 10 Ω. The RS-1/2 series supports two operating characteristics: U (-65 °C to +250 °C) and V (-65 °C to +350 °C), with the latter offering enhanced thermal stability. All variants are available with tin/lead or lead-free terminations, and the part is non-inductive when designated NS.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2R3000FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2R3000FS74
Wirewound Resistors 3110-RS1/2R3000FS74
RS-1/2 .3 1% S74

RS-1/2 .3 1% S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2R3000FS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details