Vishay Intertechnology, Inc. Wirewound Resistors RS1/2R1500FS74

Description
RS-1/2 .15 1% S74
Request a Quote
Description
RS-1/2 .15 1% S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 is a wirewound resistor with a silicone coating, designed for industrial precision power applications. It features a complete welded construction, meets MIL-PRF-26 qualifications, and operates with a temperature coefficient of ±20 ppm/°C for 10 Ω and above. The resistor has a power rating of 0.75 W at 25 °C for characteristic U, and its resistance range is 1 Ω to 1.3 kΩ with a tolerance of ±1%. The body dimensions are 0.312 inches in length, 0.328 inches in maximum diameter, and 0.078 inches in lead diameter, with 0.020 inches lead diameter. It supports an operating temperature range of -65 °C to +250 °C for characteristic U, with high-temperature silicone coating rated above 350 °C. Terminal finish is tin/lead, and the part is axial leaded.

Datasheet Summary
Powered by GS/AI

The RS1/2 is a wirewound resistor with a silicone coating, designed for industrial precision power applications. It features a complete welded construction, meets MIL-PRF-26 qualifications, and operates with a temperature coefficient of ±20 ppm/°C for 10 Ω and above. The resistor has a power rating of 0.75 W at 25 °C for characteristic U, and its resistance range is 1 Ω to 1.3 kΩ with a tolerance of ±1%. The body dimensions are 0.312 inches in length, 0.328 inches in maximum diameter, and 0.078 inches in lead diameter, with 0.020 inches lead diameter. It supports an operating temperature range of -65 °C to +250 °C for characteristic U, with high-temperature silicone coating rated above 350 °C. Terminal finish is tin/lead, and the part is axial leaded.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2R1500FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2R1500FS74
Wirewound Resistors 3110-RS1/2R1500FS74
RS-1/2 .15 1% S74

RS-1/2 .15 1% S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2R1500FS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details