Vishay Intertechnology, Inc. Wirewound Resistors RS1/2R1500FB12

Description
RS-1/2 .15 1% B12
Request a Quote
Description
RS-1/2 .15 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS-1/2 wirewound resistor is an axial lead, silicone-coated precision resistor designed for high-temperature operation up to 250 °C under characteristic U or 350 °C under characteristic V. It features a complete welded construction, excellent stability with typical resistance shift under 0.5%, and meets MIL-PRF-26 qualifications. The resistor has a power rating of 0.75 W at 25 °C, a resistance range of 1 to 1.3 kΩ with a tolerance of ±1% for this variant, and operates from -65 °C to +250 °C (characteristic U) or +350 °C (characteristic V). It is available in tin/lead termination and bulk packaging as indicated by the B12 suffix. Physical dimensions are 0.312 ± 0.016 inches in length, 0.328 inches in maximum diameter, 0.078 + 0.016 - 0.031 inches in lead spacing, and 0.020 ± 0.002 inches in lead diameter.

Datasheet Summary
Powered by GS/AI

The RS-1/2 wirewound resistor is an axial lead, silicone-coated precision resistor designed for high-temperature operation up to 250 °C under characteristic U or 350 °C under characteristic V. It features a complete welded construction, excellent stability with typical resistance shift under 0.5%, and meets MIL-PRF-26 qualifications. The resistor has a power rating of 0.75 W at 25 °C, a resistance range of 1 to 1.3 kΩ with a tolerance of ±1% for this variant, and operates from -65 °C to +250 °C (characteristic U) or +350 °C (characteristic V). It is available in tin/lead termination and bulk packaging as indicated by the B12 suffix. Physical dimensions are 0.312 ± 0.016 inches in length, 0.328 inches in maximum diameter, 0.078 + 0.016 - 0.031 inches in lead spacing, and 0.020 ± 0.002 inches in lead diameter.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2R1500FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2R1500FB12
Wirewound Resistors 3110-RS1/2R1500FB12
RS-1/2 .15 1% B12

RS-1/2 .15 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2R1500FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details