Vishay Intertechnology, Inc. Wirewound Resistors RS1/27R500FE70

Description
RS-1/2 7.5 1% E70 e3
Request a Quote
Description
RS-1/2 7.5 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS-1/2 series consists of axial lead, wirewound resistors with a silicone coating rated for temperatures up to 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. The part has a power rating of 0.75 W at 25 °C for characteristic U and operates within a temperature range of -65 °C to +250 °C. Resistance values range from 1 Ω to 1.3 kΩ with tolerances down to ±1%, and the physical dimensions are 0.312 ± 0.016 inches in length, 0.328 inches in diameter, and 0.020 ± 0.002 inches for terminal diameter. The RS-1/2 models are available with tin/lead or lead-free terminations. The part number RS1/27R500FE70 indicates a 7.5 Ω resistor with ±1% tolerance and lead-free packaging, consistent with series specifications.

Datasheet Summary
Powered by GS/AI

The RS-1/2 series consists of axial lead, wirewound resistors with a silicone coating rated for temperatures up to 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. The part has a power rating of 0.75 W at 25 °C for characteristic U and operates within a temperature range of -65 °C to +250 °C. Resistance values range from 1 Ω to 1.3 kΩ with tolerances down to ±1%, and the physical dimensions are 0.312 ± 0.016 inches in length, 0.328 inches in diameter, and 0.020 ± 0.002 inches for terminal diameter. The RS-1/2 models are available with tin/lead or lead-free terminations. The part number RS1/27R500FE70 indicates a 7.5 Ω resistor with ±1% tolerance and lead-free packaging, consistent with series specifications.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/27R500FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/27R500FE70
Wirewound Resistors 3110-RS1/27R500FE70
RS-1/2 7.5 1% E70 e3

RS-1/2 7.5 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/27R500FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Current Sensing Shunt Precision Wire Wound Resistor (4-tab) - PVS Series - Precision Resistor Co., Inc.
Specs
Category / Application Current Sensing
View Details