Vishay Intertechnology, Inc. Wirewound Resistors RS1/260R00FE70

Description
RS-1/2 60 1% E70 e3
Request a Quote
Description
RS-1/2 60 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is a precision power resistor with a silicone coating rated for operating temperatures up to +250 °C, featuring a complete welded construction and axial leads. It has a power rating of 0.75 W at 25 °C and resistance values from 1 Ω to 1.3 kΩ with a tolerance of ±1%. The part measures 0.312 ± 0.016 inches in length, 0.328 inches in diameter, and has terminals of 0.020 ± 0.002 inches in diameter. It is MIL-PRF-26 qualified and has a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The FE70 suffix indicates lead-free termination and tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is a precision power resistor with a silicone coating rated for operating temperatures up to +250 °C, featuring a complete welded construction and axial leads. It has a power rating of 0.75 W at 25 °C and resistance values from 1 Ω to 1.3 kΩ with a tolerance of ±1%. The part measures 0.312 ± 0.016 inches in length, 0.328 inches in diameter, and has terminals of 0.020 ± 0.002 inches in diameter. It is MIL-PRF-26 qualified and has a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The FE70 suffix indicates lead-free termination and tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/260R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/260R00FE70
Wirewound Resistors 3110-RS1/260R00FE70
RS-1/2 60 1% E70 e3

RS-1/2 60 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/260R00FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Current Sensing Shunt Precision Wire Wound Resistor (4-tab) - PVS Series - Precision Resistor Co., Inc.
Specs
Category / Application Current Sensing
View Details