Vishay Intertechnology, Inc. Wirewound Resistors RS1/2560R0FB12

Description
RS-1/2 560 1% B12
Request a Quote
Description
RS-1/2 560 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 series consists of axial lead, silicone-coated wirewound resistors with a power rating of 0.75 W at 25 °C and operating temperatures up to +350 °C. It features a complete welded construction, high temperature stability with typical resistance shift below 0.5 %, and meets MIL-PRF-26 standards. The resistor has a resistance range of 1 to 1.3 kΩ for 1 % tolerance, a temperature coefficient of ± 50 ppm/°C for values between 1 Ω and 9.9 Ω, and insulation resistance of 1000 MΩ minimum dry. The physical dimensions are 0.312 ± 0.016 inches in length, 0.328 inches in diameter, and 0.078 + 0.016 - 0.031 inches between lead centers. Lead finish is tin/lead bulk packaging for variant B12. The part number RS1/2560R0FB12 corresponds to a 560 Ω resistor with 1 % tolerance in bulk packaging, operating within the standard specifications of the RS1/2 series.

Datasheet Summary
Powered by GS/AI

The RS1/2 series consists of axial lead, silicone-coated wirewound resistors with a power rating of 0.75 W at 25 °C and operating temperatures up to +350 °C. It features a complete welded construction, high temperature stability with typical resistance shift below 0.5 %, and meets MIL-PRF-26 standards. The resistor has a resistance range of 1 to 1.3 kΩ for 1 % tolerance, a temperature coefficient of ± 50 ppm/°C for values between 1 Ω and 9.9 Ω, and insulation resistance of 1000 MΩ minimum dry. The physical dimensions are 0.312 ± 0.016 inches in length, 0.328 inches in diameter, and 0.078 + 0.016 - 0.031 inches between lead centers. Lead finish is tin/lead bulk packaging for variant B12. The part number RS1/2560R0FB12 corresponds to a 560 Ω resistor with 1 % tolerance in bulk packaging, operating within the standard specifications of the RS1/2 series.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2560R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2560R0FB12
Wirewound Resistors 3110-RS1/2560R0FB12
RS-1/2 560 1% B12

RS-1/2 560 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2560R0FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Specialty Resistor - TSC-50 - Riedon, Inc.
Specs
Category / Application Power Applications
Standards and Certifications RoHS
Features Non-Inductive (optional feature)
View Details