Riedon, Inc. Specialty Resistor TSC-50

Description
Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets
Description
Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets

Suppliers

Company
Product
Description
Supplier Links
Specialty Resistor - TSC-50 - Riedon, Inc.
Alhambra, CA, USA
Specialty Resistor
TSC-50
Specialty Resistor TSC-50
Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets

Resistances from 1 to 48kOhms
Power Rating 5 to 225Watts
Resistance Tolerances to ± 5%
Options:

Special Tolerances
Ayrton-Perry / Non-Inductive Windings
Fixed / Tapped / or Adjustable
Quick Connect Terminals
Mounting Brackets

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number TSC-50
Product Name Specialty Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Resistance Range 1.5 to 15000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers