Vishay Intertechnology, Inc. Wirewound Resistors RS1/2510R0FS74

Description
RS-1/2 510 1% S74
Request a Quote
Description
RS-1/2 510 1% S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS-1/2 series consists of axial lead, wirewound precision power resistors with a silicone coating rated for high temperatures up to 350 ℃. These resistors feature complete welded construction and meet MIL-PRF-26 qualifications, offering stability with typical resistance shift under 0.5%. Available in power ratings of 0.75 W at 25 ℃, they support resistance values from 1 Ω to 1.3 kΩ with tolerances down to ±1%. The package measures 0.312 ± 0.016 in. in length and 0.078 in. in diameter. Operation is rated from -65 ℃ to +250 ℃ under characteristic U, with a temperature coefficient of ±20 ppm/℃ for 10 Ω and above. Terminals are copperweld® with tin/lead plating.

Datasheet Summary
Powered by GS/AI

The RS-1/2 series consists of axial lead, wirewound precision power resistors with a silicone coating rated for high temperatures up to 350 ℃. These resistors feature complete welded construction and meet MIL-PRF-26 qualifications, offering stability with typical resistance shift under 0.5%. Available in power ratings of 0.75 W at 25 ℃, they support resistance values from 1 Ω to 1.3 kΩ with tolerances down to ±1%. The package measures 0.312 ± 0.016 in. in length and 0.078 in. in diameter. Operation is rated from -65 ℃ to +250 ℃ under characteristic U, with a temperature coefficient of ±20 ppm/℃ for 10 Ω and above. Terminals are copperweld® with tin/lead plating.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2510R0FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2510R0FS74
Wirewound Resistors 3110-RS1/2510R0FS74
RS-1/2 510 1% S74

RS-1/2 510 1% S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2510R0FS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 696-UAL50-220RF1-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial, Box
Features Non-Inductive
View Details