Vishay Intertechnology, Inc. Wirewound Resistors RS1/2470R0HE12

Description
RS-1/2 470 3% E12 e3
Request a Quote
Description
RS-1/2 470 3% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 series comprises axial lead wirewound resistors with a silicone coating rated for temperatures up to 350 °C, complete welded construction, and MIL-PRF-26 qualification. It offers two power ratings: 0.75 W at 25 °C for characteristic U and 1.0 W for characteristic V, with resistance ranges from 1 Ω to 1.3 kΩ and tolerances down to ±3%. The part measures 0.312 ± 0.016 inches in length, with a body diameter of 0.328 inches and lead diameter of 0.020 ± 0.002 inches. It features a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The RS1/2 is available with non-inductive Ayrton-Perry winding in the NS1/2 variant. Operating temperature range is -65 °C to +250 °C for characteristic U and -65 °C to +350 °C for characteristic V.

Datasheet Summary
Powered by GS/AI

The RS1/2 series comprises axial lead wirewound resistors with a silicone coating rated for temperatures up to 350 °C, complete welded construction, and MIL-PRF-26 qualification. It offers two power ratings: 0.75 W at 25 °C for characteristic U and 1.0 W for characteristic V, with resistance ranges from 1 Ω to 1.3 kΩ and tolerances down to ±3%. The part measures 0.312 ± 0.016 inches in length, with a body diameter of 0.328 inches and lead diameter of 0.020 ± 0.002 inches. It features a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The RS1/2 is available with non-inductive Ayrton-Perry winding in the NS1/2 variant. Operating temperature range is -65 °C to +250 °C for characteristic U and -65 °C to +350 °C for characteristic V.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2470R0HE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2470R0HE12
Wirewound Resistors 3110-RS1/2470R0HE12
RS-1/2 470 3% E12 e3

RS-1/2 470 3% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2470R0HE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 7811327P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details