Vishay Intertechnology, Inc. Wirewound Resistors RS1/2100R0FS70

Description
RS-1/2 100 1% S70
Request a Quote
Description
RS-1/2 100 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 series comprises axial wirewound precision power resistors with a high-temperature silicone coating and MIL-PRF-26 qualification. The package measures 0.312 inch in length and 0.078 inch in diameter. It has a power rating of 0.75 W at 25 °C under characteristic U, with resistance values from 1 Ω to 1.3 kΩ and tolerances down to ±5 %. Operating temperature range is -65 °C to +250 °C, with a temperature coefficient of ±90 ppm/°C for resistances between 0.5 Ω and 0.99 Ω. Insulation resistance is 1000 MΩ minimum in dry conditions. Derating is linear above 25 °C to 250 °C. Tin/lead terminations are standard, and non-inductive versions are available as NS models.

Datasheet Summary
Powered by GS/AI

The RS1/2 series comprises axial wirewound precision power resistors with a high-temperature silicone coating and MIL-PRF-26 qualification. The package measures 0.312 inch in length and 0.078 inch in diameter. It has a power rating of 0.75 W at 25 °C under characteristic U, with resistance values from 1 Ω to 1.3 kΩ and tolerances down to ±5 %. Operating temperature range is -65 °C to +250 °C, with a temperature coefficient of ±90 ppm/°C for resistances between 0.5 Ω and 0.99 Ω. Insulation resistance is 1000 MΩ minimum in dry conditions. Derating is linear above 25 °C to 250 °C. Tin/lead terminations are standard, and non-inductive versions are available as NS models.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2100R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2100R0FS70
Wirewound Resistors 3110-RS1/2100R0FS70
RS-1/2 100 1% S70

RS-1/2 100 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2100R0FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details