Vishay Intertechnology, Inc. Wirewound Resistors - RS1/2 2.74K 1

Description
Wirewound Resistors - Through Hole 3/4watt 2.74ohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 3/4watt 2.74ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS1/2 2.74K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS1/2 2.74K 1
Wirewound Resistors - RS1/2 2.74K 1
Wirewound Resistors - Through Hole 3/4watt 2.74ohms 1%

Wirewound Resistors - Through Hole 3/4watt 2.74ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1/2 2.74K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details