Vishay Intertechnology, Inc. Wirewound Resistors - RS1/2 1.8K .5

Description
Wirewound Resistors - Through Hole 3/4watt 1.8Kohm 0.5%
Request a Quote
Description
Wirewound Resistors - Through Hole 3/4watt 1.8Kohm 0.5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS1/2 1.8K .5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS1/2 1.8K .5
Wirewound Resistors - RS1/2 1.8K .5
Wirewound Resistors - Through Hole 3/4watt 1.8Kohm 0.5%

Wirewound Resistors - Through Hole 3/4watt 1.8Kohm 0.5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1/2 1.8K .5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers