Vishay Intertechnology, Inc. Wirewound Resistors RS02CR4700JB1217

Description
RS-2C-17 .47 5% B12
Request a Quote
Description
RS-2C-17 .47 5% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series is an axially leaded, silicone-coated wirewound resistor for industrial precision power applications, rated at 2.5 W at 25 °C (characteristic U) and 3.25 W (characteristic V), with resistance values from 0.1 Ω to 32.3 kΩ and tolerances down to ±0.05 %. It meets MIL-PRF-26, has an operating temperature range of -65 °C to +250 °C, and a temperature coefficient of ±20 ppm/°C for 10 Ω and above. The part features a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and axial leads with tin/lead or lead-free terminations. Dimensions are 0.500 ± 0.062 in. long, 0.218 ± 0.031 in. in diameter, with 0.040 ± 0.002 in. leads. The part number RS02CR4700JB1217 represents a 0.47 Ω, ±5 % resistor in bulk packaging, within the series scope.

Datasheet Summary
Powered by GS/AI

The RS02C series is an axially leaded, silicone-coated wirewound resistor for industrial precision power applications, rated at 2.5 W at 25 °C (characteristic U) and 3.25 W (characteristic V), with resistance values from 0.1 Ω to 32.3 kΩ and tolerances down to ±0.05 %. It meets MIL-PRF-26, has an operating temperature range of -65 °C to +250 °C, and a temperature coefficient of ±20 ppm/°C for 10 Ω and above. The part features a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and axial leads with tin/lead or lead-free terminations. Dimensions are 0.500 ± 0.062 in. long, 0.218 ± 0.031 in. in diameter, with 0.040 ± 0.002 in. leads. The part number RS02CR4700JB1217 represents a 0.47 Ω, ±5 % resistor in bulk packaging, within the series scope.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02CR4700JB1217 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02CR4700JB1217
Wirewound Resistors 3110-RS02CR4700JB1217
RS-2C-17 .47 5% B12

RS-2C-17 .47 5% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02CR4700JB1217
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details