Vishay Intertechnology, Inc. Wirewound Resistors RS02CR1000FB1217

Description
RS-2C-17 .1 1% B12
Request a Quote
Description
RS-2C-17 .1 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, wirewound precision power resistors with a silicone coating rated for operation up to +250 °C under characteristic U and +350 °C under characteristic V. The resistor has a power rating of 2.5 W at 25 °C and a maximum resistance value of 8.6 kΩ. It features a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and terminals coated with tin/lead. The part is MIL-PRF-26 qualified, with a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, and ±50 ppm/°C for 1 Ω to 9.9 Ω. It has a tolerance of ±1% and is mounted in a body measuring 0.500 ± 0.062 inches in length, 0.593 inches in maximum diameter, and 0.218 ± 0.031 inches in lead spacing, with lead diameter of 0.040 ± 0.002 inches. The packaging is bulk, as indicated by the B12 suffix.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, wirewound precision power resistors with a silicone coating rated for operation up to +250 °C under characteristic U and +350 °C under characteristic V. The resistor has a power rating of 2.5 W at 25 °C and a maximum resistance value of 8.6 kΩ. It features a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and terminals coated with tin/lead. The part is MIL-PRF-26 qualified, with a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, and ±50 ppm/°C for 1 Ω to 9.9 Ω. It has a tolerance of ±1% and is mounted in a body measuring 0.500 ± 0.062 inches in length, 0.593 inches in maximum diameter, and 0.218 ± 0.031 inches in lead spacing, with lead diameter of 0.040 ± 0.002 inches. The packaging is bulk, as indicated by the B12 suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02CR1000FB1217 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02CR1000FB1217
Wirewound Resistors 3110-RS02CR1000FB1217
RS-2C-17 .1 1% B12

RS-2C-17 .1 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02CR1000FB1217
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Specs
Resistance Range 68.1 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details