Vishay Intertechnology, Inc. Wirewound Resistors RS02C6K000FE70

Description
RS-2C 6K 1% E70 e3
Request a Quote
Description
RS-2C 6K 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series is a wirewound resistor with silicone coating, designed for high-temperature industrial applications up to 350 °C. It features a complete welded construction, excellent stability with typical resistance shift below 0.5%, and meets MIL-PRF-26 qualifications. The part has axial leads and dimensions of 0.500 ± 0.062 inches in length, 0.593 inches in body diameter, and 0.218 ± 0.031 inches in lead spacing. It is rated for a 2.5 W power dissipation at 25 °C under characteristic U and 3.25 W under characteristic V. The resistor operates from -65 °C to +250 °C for characteristic U and up to +350 °C for characteristic V, with a tolerance of ±1% as indicated by the 'F' code in the part number. Lead finish is lead-free (E70). The model is non-inductive when designated as NS02C, with modified resistance ranges and slightly larger body diameter for that variant.

Datasheet Summary
Powered by GS/AI

The RS02C series is a wirewound resistor with silicone coating, designed for high-temperature industrial applications up to 350 °C. It features a complete welded construction, excellent stability with typical resistance shift below 0.5%, and meets MIL-PRF-26 qualifications. The part has axial leads and dimensions of 0.500 ± 0.062 inches in length, 0.593 inches in body diameter, and 0.218 ± 0.031 inches in lead spacing. It is rated for a 2.5 W power dissipation at 25 °C under characteristic U and 3.25 W under characteristic V. The resistor operates from -65 °C to +250 °C for characteristic U and up to +350 °C for characteristic V, with a tolerance of ±1% as indicated by the 'F' code in the part number. Lead finish is lead-free (E70). The model is non-inductive when designated as NS02C, with modified resistance ranges and slightly larger body diameter for that variant.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C6K000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C6K000FE70
Wirewound Resistors 3110-RS02C6K000FE70
RS-2C 6K 1% E70 e3

RS-2C 6K 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C6K000FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details