Vishay Intertechnology, Inc. Wirewound Resistors RS02C62R00JE73

Description
RS-2C 62 5% E73 e3
Request a Quote
Description
RS-2C 62 5% E73 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicon-coated wirewound resistors with a power rating of 2.5 W at 25°C and 3.25 W with derating, designed for high-temperature operation up to +250°C for characteristic U and +350°C for characteristic V. The part has a ceramic core and stainless steel end caps, with terminals coated in tin/lead and packaged in tape/reel format. It meets MIL-PRF-26 qualifications and features a resistance tolerance of ±5%, with resistance values ranging from 0.1 Ω to 32.3 kΩ. The maximum working voltage is derived from (P × R)^1/2. The dimensions are 0.500 ± 0.062 in (12.70 ± 1.57 mm) in length, 0.593 in (15.06 mm) in maximum body diameter, and 0.218 ± 0.031 in (5.54 ± 0.787 mm) in lead spacing. The resistance value of 62.0 Ω falls within the specified range for this model. The part is not RoHS-compliant due to leaded terminations.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicon-coated wirewound resistors with a power rating of 2.5 W at 25°C and 3.25 W with derating, designed for high-temperature operation up to +250°C for characteristic U and +350°C for characteristic V. The part has a ceramic core and stainless steel end caps, with terminals coated in tin/lead and packaged in tape/reel format. It meets MIL-PRF-26 qualifications and features a resistance tolerance of ±5%, with resistance values ranging from 0.1 Ω to 32.3 kΩ. The maximum working voltage is derived from (P × R)^1/2. The dimensions are 0.500 ± 0.062 in (12.70 ± 1.57 mm) in length, 0.593 in (15.06 mm) in maximum body diameter, and 0.218 ± 0.031 in (5.54 ± 0.787 mm) in lead spacing. The resistance value of 62.0 Ω falls within the specified range for this model. The part is not RoHS-compliant due to leaded terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C62R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C62R00JE73
Wirewound Resistors 3110-RS02C62R00JE73
RS-2C 62 5% E73 e3

RS-2C 62 5% E73 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C62R00JE73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123553 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details