Vishay Intertechnology, Inc. Wirewound Resistors RS02C600R0FS70

Description
RS-2C 600 1% S70
Request a Quote
Description
RS-2C 600 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C is an axial lead, silicone-coated wirewound resistor with a power rating of 3.25 W at 25 °C for characteristic V and 2.5 W for characteristic U, operating from -65 °C to +350 °C. Resistance ranges from 0.1 Ω to 32.3 kΩ with ±1 % tolerance. Dimensions are 0.500 ± 0.062 in (12.70 ± 1.57 mm) length, 0.593 in (15.06 mm) max body, 0.218 ± 0.031 in (5.54 ± 0.787 mm) diameter, and 0.040 ± 0.002 in (1.02 ± 0.051 mm) lead. It has a ceramic core, nickel-chrome or copper-nickel element, stainless steel end caps, and tin/lead terminations. Temperature coefficient is ±20 ppm/°C above 10 Ω. Meets MIL-PRF-26. Non-inductive variants are available as NS02C.

Datasheet Summary
Powered by GS/AI

The RS02C is an axial lead, silicone-coated wirewound resistor with a power rating of 3.25 W at 25 °C for characteristic V and 2.5 W for characteristic U, operating from -65 °C to +350 °C. Resistance ranges from 0.1 Ω to 32.3 kΩ with ±1 % tolerance. Dimensions are 0.500 ± 0.062 in (12.70 ± 1.57 mm) length, 0.593 in (15.06 mm) max body, 0.218 ± 0.031 in (5.54 ± 0.787 mm) diameter, and 0.040 ± 0.002 in (1.02 ± 0.051 mm) lead. It has a ceramic core, nickel-chrome or copper-nickel element, stainless steel end caps, and tin/lead terminations. Temperature coefficient is ±20 ppm/°C above 10 Ω. Meets MIL-PRF-26. Non-inductive variants are available as NS02C.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C600R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C600R0FS70
Wirewound Resistors 3110-RS02C600R0FS70
RS-2C 600 1% S70

RS-2C 600 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C600R0FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Chassis Mount Resistors - 696-BR120-50RJ1-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Radial, Rect. Case
Features Non-Inductive
View Details