Vishay Intertechnology, Inc. Wirewound Resistors 2.5watts 5ohms 0.1% RS02C5R000BB12

Description
Wirewound Resistors 2.5watts 5ohms 0.1%
Request a Quote
Description
Wirewound Resistors 2.5watts 5ohms 0.1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 2.5watts 5ohms 0.1% - RS02C5R000BB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 2.5watts 5ohms 0.1%
RS02C5R000BB12
Wirewound Resistors 2.5watts 5ohms 0.1% RS02C5R000BB12
Wirewound Resistors 2.5watts 5ohms 0.1%

Wirewound Resistors 2.5watts 5ohms 0.1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02C5R000BB12
Product Name Wirewound Resistors 2.5watts 5ohms 0.1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers