Vishay Intertechnology, Inc. Wirewound Resistors RS02C56R00FE12

Description
RS-2C 56 1% E12 e3
Request a Quote
Description
RS-2C 56 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, wirewound precision power resistors with a silicone coating rated for operation up to +250 °C under characteristic U or +350 °C under characteristic V. The part has a power rating of 2.5 W at 25 °C for characteristic U and 3.25 W for characteristic V, a resistance range of 0.1 to 32.3 kΩ, and a tolerance of ±1.0%. It features a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and tin/lead terminations. Dimensions are 0.500 ± 0.062 inches in length, 0.593 inches maximum body diameter, 0.218 ± 0.031 inches lead spacing, and 0.040 ± 0.002 inches lead diameter. The resistor is MIL-PRF-26 qualified and offers a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω. It is available in bulk packaging as indicated by the E12 code.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, wirewound precision power resistors with a silicone coating rated for operation up to +250 °C under characteristic U or +350 °C under characteristic V. The part has a power rating of 2.5 W at 25 °C for characteristic U and 3.25 W for characteristic V, a resistance range of 0.1 to 32.3 kΩ, and a tolerance of ±1.0%. It features a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and tin/lead terminations. Dimensions are 0.500 ± 0.062 inches in length, 0.593 inches maximum body diameter, 0.218 ± 0.031 inches lead spacing, and 0.040 ± 0.002 inches lead diameter. The resistor is MIL-PRF-26 qualified and offers a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω. It is available in bulk packaging as indicated by the E12 code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C56R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C56R00FE12
Wirewound Resistors 3110-RS02C56R00FE12
RS-2C 56 1% E12 e3

RS-2C 56 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C56R00FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249283 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details