Vishay Intertechnology, Inc. Wirewound Resistors RS02C51R00FB1217

Description
RS-2C-17 51 1% B12
Request a Quote
Description
RS-2C-17 51 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series is a set of axial lead, silicone-coated wirewound resistors with a maximum power rating of 3.25 W at 25 °C for characteristic V and 2.5 W for characteristic U, operating from -65 °C to +350 °C. The resistor body measures 0.500 ± 0.062 inches in length and 0.218 ± 0.031 inches in diameter. Resistance values range from 0.1 Ω to 32.3 kΩ with tolerances including ±1.0% (F), and terminals are available in tin/lead with bulk packaging (B12). The devices meet MIL-PRF-26 qualifications, feature a complete welded construction, and exhibit typical resistance shift under load of less than 0.5%. Non-inductive versions are available by replacing R with N in the model number.

Datasheet Summary
Powered by GS/AI

The RS02C series is a set of axial lead, silicone-coated wirewound resistors with a maximum power rating of 3.25 W at 25 °C for characteristic V and 2.5 W for characteristic U, operating from -65 °C to +350 °C. The resistor body measures 0.500 ± 0.062 inches in length and 0.218 ± 0.031 inches in diameter. Resistance values range from 0.1 Ω to 32.3 kΩ with tolerances including ±1.0% (F), and terminals are available in tin/lead with bulk packaging (B12). The devices meet MIL-PRF-26 qualifications, feature a complete welded construction, and exhibit typical resistance shift under load of less than 0.5%. Non-inductive versions are available by replacing R with N in the model number.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C51R00FB1217 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C51R00FB1217
Wirewound Resistors 3110-RS02C51R00FB1217
RS-2C-17 51 1% B12

RS-2C-17 51 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C51R00FB1217
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details