Vishay Intertechnology, Inc. Wirewound Resistors RS02C4R590FB12

Description
RS-2C 4.59 1% B12
Request a Quote
Description
RS-2C 4.59 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, wirewound resistors with a silicone coating rated for operation up to +250 °C under characteristic U, and up to +350 °C under characteristic V. The part is housed in a non-inductive design with a ceramic core, stainless steel end caps, and copperweld terminals coated in tin/lead. It measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, and has a lead diameter of 0.040 ± 0.002 inches. The device has a power rating of 2.5 W at 25 °C and a resistance tolerance of ±1%. It meets MIL-PRF-26 qualifications and provides an insulation resistance of at least 1000 MΩ dry. The temperature coefficient is ±20 ppm/°C for resistances of 10 Ω and above, and ±50 ppm/°C for values between 1 Ω and 9.9 Ω.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, wirewound resistors with a silicone coating rated for operation up to +250 °C under characteristic U, and up to +350 °C under characteristic V. The part is housed in a non-inductive design with a ceramic core, stainless steel end caps, and copperweld terminals coated in tin/lead. It measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, and has a lead diameter of 0.040 ± 0.002 inches. The device has a power rating of 2.5 W at 25 °C and a resistance tolerance of ±1%. It meets MIL-PRF-26 qualifications and provides an insulation resistance of at least 1000 MΩ dry. The temperature coefficient is ±20 ppm/°C for resistances of 10 Ω and above, and ±50 ppm/°C for values between 1 Ω and 9.9 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C4R590FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C4R590FB12
Wirewound Resistors 3110-RS02C4R590FB12
RS-2C 4.59 1% B12

RS-2C 4.59 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C4R590FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details