Vishay Intertechnology, Inc. Wirewound Resistors RS02C4K500JS7317

Description
RS-2C-17 4.5K 5% S73
Request a Quote
Description
RS-2C-17 4.5K 5% S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead wirewound resistors with a silicone coating, rated for up to 3.25 W at 25 °C under characteristic V conditions, and operating from -65 °C to +350 °C. The part has a ceramic core, copper-nickel or nickel-chrome alloy element, and stainless steel end caps. It measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, and 0.218 ± 0.031 inches in lead spacing. It meets MIL-PRF-26 standards and offers resistance values from 0.1 Ω to 32.3 kΩ with tolerances including ±5 %. The part is available with tin/lead terminations in tape and reel packaging. Non-inductive versions are available under the NS prefix.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead wirewound resistors with a silicone coating, rated for up to 3.25 W at 25 °C under characteristic V conditions, and operating from -65 °C to +350 °C. The part has a ceramic core, copper-nickel or nickel-chrome alloy element, and stainless steel end caps. It measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, and 0.218 ± 0.031 inches in lead spacing. It meets MIL-PRF-26 standards and offers resistance values from 0.1 Ω to 32.3 kΩ with tolerances including ±5 %. The part is available with tin/lead terminations in tape and reel packaging. Non-inductive versions are available under the NS prefix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C4K500JS7317 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C4K500JS7317
Wirewound Resistors 3110-RS02C4K500JS7317
RS-2C-17 4.5K 5% S73

RS-2C-17 4.5K 5% S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C4K500JS7317
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details