Vishay Intertechnology, Inc. Wirewound Resistors RS02C47R00JS7023

Description
RS-2C-23 47 5% S70
Request a Quote
Description
RS-2C-23 47 5% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series comprises axial wirewound resistors with a silicone coating, rated for up to 3.25 W at 25 °C and operating temperatures up to +350 °C. Resistance values range from 0.1 Ω to 32.3 kΩ, with a tolerance of ±5 % for the RS02C...23 variant, limited to 0.1 Ω to 2.0 kΩ. It features a temperature coefficient of ±90 ppm/°C for resistances below 1 Ω and meets MIL-PRF-26 standards. Dimensions are 0.500 ± 0.062 inches long, 0.593 inches maximum body diameter, 0.218 ± 0.031 inches lead spacing, and 0.040 ± 0.002 inches lead diameter. The construction uses ceramic core, copperweld terminals, and stainless steel end caps. It is rated for a 10 lb axial pull test and complies with MIL-STD-202 for moisture, thermal shock, and vibration. The part is in bulk packaging with tin/lead terminations.

Datasheet Summary
Powered by GS/AI

The RS02C series comprises axial wirewound resistors with a silicone coating, rated for up to 3.25 W at 25 °C and operating temperatures up to +350 °C. Resistance values range from 0.1 Ω to 32.3 kΩ, with a tolerance of ±5 % for the RS02C...23 variant, limited to 0.1 Ω to 2.0 kΩ. It features a temperature coefficient of ±90 ppm/°C for resistances below 1 Ω and meets MIL-PRF-26 standards. Dimensions are 0.500 ± 0.062 inches long, 0.593 inches maximum body diameter, 0.218 ± 0.031 inches lead spacing, and 0.040 ± 0.002 inches lead diameter. The construction uses ceramic core, copperweld terminals, and stainless steel end caps. It is rated for a 10 lb axial pull test and complies with MIL-STD-202 for moisture, thermal shock, and vibration. The part is in bulk packaging with tin/lead terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C47R00JS7023 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C47R00JS7023
Wirewound Resistors 3110-RS02C47R00JS7023
RS-2C-23 47 5% S70

RS-2C-23 47 5% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C47R00JS7023
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details