Vishay Intertechnology, Inc. Wirewound Resistors RS02C475R0FS70

Description
RS-2C 475 1% S70
Request a Quote
Description
RS-2C 475 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series is a wirewound, precision power resistor with silicone coating, rated for operation up to +250 °C (characteristic U) and +350 °C (characteristic V). It has a power rating of 2.5 W at 25 °C and 3.25 W maximum, a resistance range of 0.1 to 32.3 kΩ, and tolerances down to ±0.05 %. The part features axial leads, a ceramic core, stainless steel end caps, and complete welded construction. Dimensions are 0.500 ± 0.062 in long, 0.218 ± 0.031 in in diameter, with 0.040 in leads. It meets MIL-PRF-26 standards and has a temperature coefficient of ±20 ppm/°C for 10 Ω and above. Tin/lead terminations and tape/reel packaging are available for specified variants.

Datasheet Summary
Powered by GS/AI

The RS02C series is a wirewound, precision power resistor with silicone coating, rated for operation up to +250 °C (characteristic U) and +350 °C (characteristic V). It has a power rating of 2.5 W at 25 °C and 3.25 W maximum, a resistance range of 0.1 to 32.3 kΩ, and tolerances down to ±0.05 %. The part features axial leads, a ceramic core, stainless steel end caps, and complete welded construction. Dimensions are 0.500 ± 0.062 in long, 0.218 ± 0.031 in in diameter, with 0.040 in leads. It meets MIL-PRF-26 standards and has a temperature coefficient of ±20 ppm/°C for 10 Ω and above. Tin/lead terminations and tape/reel packaging are available for specified variants.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C475R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C475R0FS70
Wirewound Resistors 3110-RS02C475R0FS70
RS-2C 475 1% S70

RS-2C 475 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C475R0FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details