Vishay Intertechnology, Inc. Wirewound Resistors RS02C43R00JE70

Description
RS-2C 43 5% E70 e3
Request a Quote
Description
RS-2C 43 5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial wirewound resistors with silicone coating, ceramic cores, and stainless steel end caps, rated for operation up to +250 °C (characteristic U) or +350 °C (characteristic V). It has a body length of 0.593 inches (15.06 mm), a diameter of 0.500 inches (12.70 mm), and 0.040-inch (1.02 mm) leads. Power ratings are 2.5 W at 25 °C for characteristic U and 3.25 W for characteristic V, with resistance ranges from 0.1 Ω to 32.3 kΩ and tolerances down to ±0.05 %. Temperature coefficient is ±20 ppm/°C for ≥10 Ω, ±50 ppm/°C for 1-9.9 Ω, and ±90 ppm/°C for 0.5-0.99 Ω. Insulation resistance is 1000 MΩ minimum dry. The device meets MIL-PRF-26 and is available with lead-free terminations.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial wirewound resistors with silicone coating, ceramic cores, and stainless steel end caps, rated for operation up to +250 °C (characteristic U) or +350 °C (characteristic V). It has a body length of 0.593 inches (15.06 mm), a diameter of 0.500 inches (12.70 mm), and 0.040-inch (1.02 mm) leads. Power ratings are 2.5 W at 25 °C for characteristic U and 3.25 W for characteristic V, with resistance ranges from 0.1 Ω to 32.3 kΩ and tolerances down to ±0.05 %. Temperature coefficient is ±20 ppm/°C for ≥10 Ω, ±50 ppm/°C for 1-9.9 Ω, and ±90 ppm/°C for 0.5-0.99 Ω. Insulation resistance is 1000 MΩ minimum dry. The device meets MIL-PRF-26 and is available with lead-free terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C43R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C43R00JE70
Wirewound Resistors 3110-RS02C43R00JE70
RS-2C 43 5% E70 e3

RS-2C 43 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C43R00JE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details