Vishay Intertechnology, Inc. Wirewound Resistors RS02C3K920FS7317

Description
RS-2C-17 3.92K 1% S73
Request a Quote
Description
RS-2C-17 3.92K 1% S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated wirewound resistors with a high-temperature rating up to 350 °C, complete welded construction, and MIL-PRF-26 qualification. The RS02C variant has a maximum power rating of 3.25 W at 25 °C, a resistance range of 0.1 to 32.3 kΩ, and a tolerance of ±0.25% to ±10%. It measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, 0.218 ± 0.031 inches in lead spacing, and 0.040 ± 0.002 inches in lead diameter. The part is available with tin-lead terminations in tape/reel packaging. Temperature coefficient is ±20 ppm/°C for resistances of 10 Ω and above. Operating temperature range is -65 °C to +350 °C for characteristic V. Stability under load is typified by a resistance shift of less than 0.5%. Non-inductive versions are available by substituting N for R in the model number.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated wirewound resistors with a high-temperature rating up to 350 °C, complete welded construction, and MIL-PRF-26 qualification. The RS02C variant has a maximum power rating of 3.25 W at 25 °C, a resistance range of 0.1 to 32.3 kΩ, and a tolerance of ±0.25% to ±10%. It measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, 0.218 ± 0.031 inches in lead spacing, and 0.040 ± 0.002 inches in lead diameter. The part is available with tin-lead terminations in tape/reel packaging. Temperature coefficient is ±20 ppm/°C for resistances of 10 Ω and above. Operating temperature range is -65 °C to +350 °C for characteristic V. Stability under load is typified by a resistance shift of less than 0.5%. Non-inductive versions are available by substituting N for R in the model number.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C3K920FS7317 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C3K920FS7317
Wirewound Resistors 3110-RS02C3K920FS7317
RS-2C-17 3.92K 1% S73

RS-2C-17 3.92K 1% S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C3K920FS7317
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2634227 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-5R6F1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details