The RS02C series is an axial lead, silicone-coated wirewound resistor for industrial precision power applications, meeting MIL-PRF-26 and rated for operation up to +250 °C (characteristic U) or +350 °C (characteristic V). It has a power rating of 2.5 W at 25 °C for characteristic U and 3.25 W for characteristic V, with resistance values from 0.1 Ω to 32.3 kΩ and tolerances down to ±0.05 ‰. The unit features a ceramic core, copper-nickel or nickel-chrome element, stainless steel end caps, and tin/lead terminations. Physical dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, 0.218 ± 0.031 inches in lead spacing, and 0.040 ± 0.002 inches in lead diameter. Non-inductive versions (NS02C) are available with Ayrton-Perry winding and a body diameter up to 0.010 inch larger. Packaging is bulk as indicated by the B12 suffix.
RS-2C 3.9K 1% B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS02C3K900FB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |