Vishay Intertechnology, Inc. Wirewound Resistors RS02C33R00JE1217

Description
RS-2C-17 33 5% E12 e3
Request a Quote
Description
RS-2C-17 33 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C is an axial lead, silicone-coated, wirewound resistor with a power rating of 2.5 W at 25 °C (characteristic U) or 3.25 W (characteristic V). It operates from -65 °C to +250 °C, with a resistance range of 0.1 Ω to 32.3 kΩ and tolerances of ±1% or ±5%. The body measures 0.500 inches long, 0.593 inches in maximum diameter, with 0.218-inch lead spacing and 0.040-inch lead diameter. It uses a ceramic core and copper-nickel or nickel-chrome alloy element, with stainless steel end caps. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Insulation resistance is 1000 MΩ minimum dry and 100 MΩ after moisture test. It meets MIL-PRF-26 qualification.

Datasheet Summary
Powered by GS/AI

The RS02C is an axial lead, silicone-coated, wirewound resistor with a power rating of 2.5 W at 25 °C (characteristic U) or 3.25 W (characteristic V). It operates from -65 °C to +250 °C, with a resistance range of 0.1 Ω to 32.3 kΩ and tolerances of ±1% or ±5%. The body measures 0.500 inches long, 0.593 inches in maximum diameter, with 0.218-inch lead spacing and 0.040-inch lead diameter. It uses a ceramic core and copper-nickel or nickel-chrome alloy element, with stainless steel end caps. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Insulation resistance is 1000 MΩ minimum dry and 100 MΩ after moisture test. It meets MIL-PRF-26 qualification.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C33R00JE1217 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C33R00JE1217
Wirewound Resistors 3110-RS02C33R00JE1217
RS-2C-17 33 5% E12 e3

RS-2C-17 33 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C33R00JE1217
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details