Vishay Intertechnology, Inc. Wirewound Resistors RS02C332R0FS73

Description
RS-2C 332 1% S73
Request a Quote
Description
RS-2C 332 1% S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead wirewound resistors with a silicone coating rated for operation up to +250 °C for characteristic U and +350 °C for characteristic V. The part has a power rating of 2.5 W at 25 °C for characteristic U and 3.25 W for characteristic V, with resistance values ranging from 0.1 Ω to 32.3 kΩ. It features a tolerance of ±1 %, a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and meets MIL-PRF-26 qualification. The resistor has a body length of 0.593 inches (15.06 mm), a diameter of 0.500 inches (12.70 mm), and end caps of stainless steel with copperweld® terminals. Non-inductive variants are available by substituting 'N' for 'R' in the model number. The part is terminated with tin/lead finish in tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead wirewound resistors with a silicone coating rated for operation up to +250 °C for characteristic U and +350 °C for characteristic V. The part has a power rating of 2.5 W at 25 °C for characteristic U and 3.25 W for characteristic V, with resistance values ranging from 0.1 Ω to 32.3 kΩ. It features a tolerance of ±1 %, a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and meets MIL-PRF-26 qualification. The resistor has a body length of 0.593 inches (15.06 mm), a diameter of 0.500 inches (12.70 mm), and end caps of stainless steel with copperweld® terminals. Non-inductive variants are available by substituting 'N' for 'R' in the model number. The part is terminated with tin/lead finish in tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C332R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C332R0FS73
Wirewound Resistors 3110-RS02C332R0FS73
RS-2C 332 1% S73

RS-2C 332 1% S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C332R0FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1237208-S2-22RF2 - Win Source Electronics
Specs
Resistance Range 22 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details
3 suppliers