Riedon, Inc. Resistors - Chip Resistor - Surface Mount S2-22RF2

Description
Win Source Part Number: 1237208-S2-22RF2 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 22 Ohms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1207-2,S-2-22FTR ,696-1207-1,S-2-22FT R,S-2-22FDKR,S-2-22F CT,S-2-22FCT,696-120 7-6,S222OHM1,S-2-22F DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1237208-S2-22RF2 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 22 Ohms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1207-2,S-2-22FTR ,696-1207-1,S-2-22FT R,S-2-22FDKR,S-2-22F CT,S-2-22FCT,696-120 7-6,S222OHM1,S-2-22F DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237208-S2-22RF2
Resistors - Chip Resistor - Surface Mount 1237208-S2-22RF2
Win Source Part Number: 1237208-S2-22RF2 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 22 Ohms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1207-2,S-2-22FTR ,696-1207-1,S-2-22FT R,S-2-22FDKR,S-2-22F CT,S-2-22FCT,696-120 7-6,S222OHM1,S-2-22F DKR

Win Source Part Number: 1237208-S2-22RF2
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel
Height - Seated (Max): 0.142" (3.60mm)
Standard Package: 600
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 22 Ohms
Package / Case: 2615 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: 696-1207-2,S-2-22FTR,696-1207-1,S-2-22FTR,S-2-22FDKR,S-2-22FCT,S-2-22FCT,696-1207-6,S222OHM1,S-2-22FDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-22RF2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-22RF2DKR-ND
Chip Resistor - Surface Mount 696-S2-22RF2DKR-ND
22 Ohms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

22 Ohms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-22RF2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-22RF2TR-ND
Chip Resistor - Surface Mount 696-S2-22RF2TR-ND
22 Ohms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

22 Ohms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-22RF2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-22RF2CT-ND
Chip Resistor - Surface Mount 696-S2-22RF2CT-ND
22 Ohms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

22 Ohms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S2-22RF2 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
S2-22RF2
Resistors - Chip Resistor - Surface Mount S2-22RF2
RES SMD 22 OHM 1% 1W 2615

RES SMD 22 OHM 1% 1W 2615

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 1237208-S2-22RF2 696-S2-22RF2DKR-ND S2-22RF2
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details