Vishay Intertechnology, Inc. Wirewound Resistors RS02C2R250FS73

Description
RS-2C 2.25 1% S73
Request a Quote
Description
RS-2C 2.25 1% S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series is a wirewound resistor with a silicone coating rated for operation up to +250 °C for characteristic U and +350 °C for characteristic V. It has a ceramic core, stainless steel end caps, and copperweld terminals with tin/lead or lead-free finishes. The part has a power rating of 3.25 W at 25 °C for characteristic V, a resistance range of 0.1 Ω to 32.3 kΩ, and a tolerance of ±1%. Dimensions are 0.500 ± 0.062 inches in length, 0.593 inches maximum body diameter, 0.218 ± 0.031 inches lead spacing, and 0.032 ± 0.002 inches lead diameter. It meets MIL-PRF-26 standards and has a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω.

Datasheet Summary
Powered by GS/AI

The RS02C series is a wirewound resistor with a silicone coating rated for operation up to +250 °C for characteristic U and +350 °C for characteristic V. It has a ceramic core, stainless steel end caps, and copperweld terminals with tin/lead or lead-free finishes. The part has a power rating of 3.25 W at 25 °C for characteristic V, a resistance range of 0.1 Ω to 32.3 kΩ, and a tolerance of ±1%. Dimensions are 0.500 ± 0.062 inches in length, 0.593 inches maximum body diameter, 0.218 ± 0.031 inches lead spacing, and 0.032 ± 0.002 inches lead diameter. It meets MIL-PRF-26 standards and has a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C2R250FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C2R250FS73
Wirewound Resistors 3110-RS02C2R250FS73
RS-2C 2.25 1% S73

RS-2C 2.25 1% S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C2R250FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Specialty Resistor - TSC-25 - Riedon, Inc.
Specs
Category / Application Power Applications
Standards and Certifications RoHS
Features Non-Inductive (optional feature)
View Details