Vishay Intertechnology, Inc. Wirewound Resistors RS02C2R000JS7023

Description
RS-2C-23 2 5% S70
Request a Quote
Description
RS-2C-23 2 5% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series includes axial-lead, wirewound precision power resistors with a high-temperature silicone coating and welded construction, rated for operation from -65 °C to +250 °C. The RS-2C-23 variant has a power rating of 2.5 W at 25 °C and a maximum resistance of 2.0 kΩ with ±5% tolerance. It features a ceramic core, copper-nickel alloy element, stainless steel end caps, and copperweld® terminals with tin/lead finish. Dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in diameter, 0.218 ± 0.031 inches in lead spacing, and 0.040 ± 0.002 inches in lead diameter. It meets MIL-PRF-26 standards.

Datasheet Summary
Powered by GS/AI

The RS02C series includes axial-lead, wirewound precision power resistors with a high-temperature silicone coating and welded construction, rated for operation from -65 °C to +250 °C. The RS-2C-23 variant has a power rating of 2.5 W at 25 °C and a maximum resistance of 2.0 kΩ with ±5% tolerance. It features a ceramic core, copper-nickel alloy element, stainless steel end caps, and copperweld® terminals with tin/lead finish. Dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in diameter, 0.218 ± 0.031 inches in lead spacing, and 0.040 ± 0.002 inches in lead diameter. It meets MIL-PRF-26 standards.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C2R000JS7023 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C2R000JS7023
Wirewound Resistors 3110-RS02C2R000JS7023
RS-2C-23 2 5% S70

RS-2C-23 2 5% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C2R000JS7023
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details