Vishay Intertechnology, Inc. Wirewound Resistors RS02C27R00JE7017

Description
RS-2C-17 27 5% E70 e3
Request a Quote
Description
RS-2C-17 27 5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series is a wirewound, axial lead resistor with a silicone coating rated for high temperature operation up to 350 °C. It features a complete welded construction and meets MIL-PRF-26 qualifications. The part has a maximum power rating of 3.25 W at 25 °C for the characteristic V rating, with a resistance range of 0.1 Ω to 32.3 kΩ. Tolerance options include ±5 %, as indicated by the 'J' code. The physical dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in diameter, with leads of 0.218 ± 0.031 inches and a diameter of 0.040 ± 0.002 inches. The operating temperature range is -65 °C to +350 °C for characteristic V. The resistor is non-inductive only in the NS variant, which is not applicable here. The part is not RoHS-compliant due to tin/lead terminations. Stability under load is typical at less than 0.5 % resistance shift.

Datasheet Summary
Powered by GS/AI

The RS02C series is a wirewound, axial lead resistor with a silicone coating rated for high temperature operation up to 350 °C. It features a complete welded construction and meets MIL-PRF-26 qualifications. The part has a maximum power rating of 3.25 W at 25 °C for the characteristic V rating, with a resistance range of 0.1 Ω to 32.3 kΩ. Tolerance options include ±5 %, as indicated by the 'J' code. The physical dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in diameter, with leads of 0.218 ± 0.031 inches and a diameter of 0.040 ± 0.002 inches. The operating temperature range is -65 °C to +350 °C for characteristic V. The resistor is non-inductive only in the NS variant, which is not applicable here. The part is not RoHS-compliant due to tin/lead terminations. Stability under load is typical at less than 0.5 % resistance shift.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C27R00JE7017 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C27R00JE7017
Wirewound Resistors 3110-RS02C27R00JE7017
RS-2C-17 27 5% E70 e3

RS-2C-17 27 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C27R00JE7017
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123468 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details