Vishay Intertechnology, Inc. Wirewound Resistors RS02C16R00HS7017

Description
RS-2C-17 16 3% S70
Request a Quote
Description
RS-2C-17 16 3% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead wirewound resistors with a silicone coating rated for operating temperatures up to +250 °C for characteristic U and +350 °C for characteristic V, featuring a complete welded construction and MIL-PRF-26 qualification. The RS02C model has a maximum body length of 0.593 inches (15.06 mm), diameter of 0.218 inches (5.54 mm), and terminal diameter of 0.040 inches (1.02 mm). It offers power ratings of 2.5 W for characteristic U and 3.25 W for characteristic V, with resistance ranges from 0.1 Ω to 32.3 kΩ and tolerances down to ±0.05 %. The resistor has a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and insulation resistance of at least 1000 MΩ dry. Non-inductive versions are available by replacing 'R' with 'N' in the model number, requiring a halved maximum resistance value.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead wirewound resistors with a silicone coating rated for operating temperatures up to +250 °C for characteristic U and +350 °C for characteristic V, featuring a complete welded construction and MIL-PRF-26 qualification. The RS02C model has a maximum body length of 0.593 inches (15.06 mm), diameter of 0.218 inches (5.54 mm), and terminal diameter of 0.040 inches (1.02 mm). It offers power ratings of 2.5 W for characteristic U and 3.25 W for characteristic V, with resistance ranges from 0.1 Ω to 32.3 kΩ and tolerances down to ±0.05 %. The resistor has a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and insulation resistance of at least 1000 MΩ dry. Non-inductive versions are available by replacing 'R' with 'N' in the model number, requiring a halved maximum resistance value.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C16R00HS7017 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C16R00HS7017
Wirewound Resistors 3110-RS02C16R00HS7017
RS-2C-17 16 3% S70

RS-2C-17 16 3% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C16R00HS7017
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2634226 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - UAL10-0R25F8 - Lingto Electronic Limited
Specs
Mounting / Packaging Solder Lugs
Resistance Range 0.2500 ohms
Tolerance 1 +/- %
View Details